ABB AB Rectangular Insert, Receptacle, 24+G Position, Screw; Product Range Abb Thomas & Betts FS124B

Description
RECTANGULAR INSERT, RECEPTACLE, 24+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 24+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 24+G Position, Screw; Product Range Abb Thomas & Betts - 94B0993 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 24+G Position, Screw; Product Range Abb Thomas & Betts
94B0993
Rectangular Insert, Receptacle, 24+G Position, Screw; Product Range Abb Thomas & Betts 94B0993
RECTANGULAR INSERT, RECEPTACLE, 24+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 24+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 94B0993
Product Name Rectangular Insert, Receptacle, 24+G Position, Screw; Product Range Abb Thomas & Betts
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

531 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.531 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers