ABB AB Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts FS116B

Description
RECTANGULAR INSERT, FEMALE, 16+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, FEMALE, 16+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts - 96B1236 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts
96B1236
Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts 96B1236
RECTANGULAR INSERT, FEMALE, 16+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 16+G POSITION, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 96B1236
Product Name Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700513 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details