ABB AB Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts FS116A

Description
RECTANGULAR INSERT, FEMALE, 16+G POSITION, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, FEMALE, 16+G POSITION, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts - 97H9151 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts
97H9151
Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts 97H9151
RECTANGULAR INSERT, FEMALE, 16+G POSITION, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 16+G POSITION, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 97H9151
Product Name Rectangular Insert, Female, 16+G Position, Screw; Product Range Abb Thomas & Betts
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76003 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details