Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059646-FS110B
Termination: Screw
Gender: Male
Orientation: Right Angle
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-0301;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Panel
RoHS: Non-Compliant
Max Voltage Rating (AC): 600 V
Max Current Rating: 16 A
SCREW TERMINAL CONTACT CARRIERS
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1059646-FS110B | 6308-FS110B-ND |
| Product Name | OEM Parts - OEM Parts (F - I) - FS110B | Unclassified |