ABB AB Rectangular Insert, Receptacle, 6+ Ground, Screw; Product Range Abb Thomas & Betts FS106C

Description
RECTANGULAR INSERT, RECEPTACLE, 6+ GROUND, SCREW; Product Range:Pos-E-Kon C Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; Insert Type:PowerRoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 6+ GROUND, SCREW; Product Range:Pos-E-Kon C Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; Insert Type:PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 6+ Ground, Screw; Product Range Abb Thomas & Betts - 07C9625 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 6+ Ground, Screw; Product Range Abb Thomas & Betts
07C9625
Rectangular Insert, Receptacle, 6+ Ground, Screw; Product Range Abb Thomas & Betts 07C9625
RECTANGULAR INSERT, RECEPTACLE, 6+ GROUND, SCREW; Product Range:Pos-E-Kon C Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; Insert Type:PowerRoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 6+ GROUND, SCREW; Product Range:Pos-E-Kon C Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; Insert Type:PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07C9625
Product Name Rectangular Insert, Receptacle, 6+ Ground, Screw; Product Range Abb Thomas & Betts
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2691876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M50
View Details