ABB AB Ty-Rap Hook-And-Loop Cable Fastener; Fastener Length Imperial Abb Thomas & Betts FOR180-50-0

Description
TY-RAP HOOK-AND-LOOP CABLE FASTENER; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Cable Bundle Diameter Max:127mm; Colour:Black RoHS Compliant: Yes
Description
TY-RAP HOOK-AND-LOOP CABLE FASTENER; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Cable Bundle Diameter Max:127mm; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Hook-And-Loop Cable Fastener; Fastener Length Imperial Abb Thomas & Betts - 48F3171 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Hook-And-Loop Cable Fastener; Fastener Length Imperial Abb Thomas & Betts
48F3171
Ty-Rap Hook-And-Loop Cable Fastener; Fastener Length Imperial Abb Thomas & Betts 48F3171
TY-RAP HOOK-AND-LOOP CABLE FASTENER; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Cable Bundle Diameter Max:127mm; Colour:Black RoHS Compliant: Yes

TY-RAP HOOK-AND-LOOP CABLE FASTENER; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Cable Bundle Diameter Max:127mm; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 48F3171
Product Name Ty-Rap Hook-And-Loop Cable Fastener; Fastener Length Imperial Abb Thomas & Betts
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 2176999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
913-1921: LARGE S HOOK - 8-02062-51195-7 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details