ABB AB Ty-Rap Buckle Cable Fasteners, 12, 50Lb, Nylon, Black; Fastener Length Imperial Abb Thomas & Betts FOL300-50-0

Description
TY-RAP BUCKLE CABLE FASTENERS, 12", 50LB, NYLON, BLACK; Fastener Length - Imperial:12"; Fastener Length - Metric:304.8mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes
Datasheet
Description
TY-RAP BUCKLE CABLE FASTENERS, 12", 50LB, NYLON, BLACK; Fastener Length - Imperial:12"; Fastener Length - Metric:304.8mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Buckle Cable Fasteners, 12, 50Lb, Nylon, Black; Fastener Length Imperial Abb Thomas & Betts - 65T6667 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Buckle Cable Fasteners, 12, 50Lb, Nylon, Black; Fastener Length Imperial Abb Thomas & Betts
65T6667
Ty-Rap Buckle Cable Fasteners, 12, 50Lb, Nylon, Black; Fastener Length Imperial Abb Thomas & Betts 65T6667
TY-RAP BUCKLE CABLE FASTENERS, 12", 50LB, NYLON, BLACK; Fastener Length - Imperial:12"; Fastener Length - Metric:304.8mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes

TY-RAP BUCKLE CABLE FASTENERS, 12", 50LB, NYLON, BLACK; Fastener Length - Imperial:12"; Fastener Length - Metric:304.8mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 65T6667
Product Name Ty-Rap Buckle Cable Fasteners, 12, 50Lb, Nylon, Black; Fastener Length Imperial Abb Thomas & Betts
Width 19.05 mm (0.7500 inches)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 22 mm (0.8661 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details