ABB AB Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts FOL-500-50-0

Description
TY-RAP CABLE FASTENERS; Fastener Length - Imperial:18"; Fastener Length - Metric:457.2mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
Datasheet
Description
TY-RAP CABLE FASTENERS; Fastener Length - Imperial:18"; Fastener Length - Metric:457.2mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts - 48F3167 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts
48F3167
Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts 48F3167
TY-RAP CABLE FASTENERS; Fastener Length - Imperial:18"; Fastener Length - Metric:457.2mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes

TY-RAP CABLE FASTENERS; Fastener Length - Imperial:18"; Fastener Length - Metric:457.2mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 48F3167
Product Name Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts
Materials Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details