ABB AB Ty-Rap Cable Fasteners, 13, 40Lb, Pe/nylon, Black; Fastener Length Imperial Abb Thomas & Betts FO350-40-0

Description
TY-RAP CABLE FASTENERS, 13", 40LB, PE/NYLON, BLACK; Fastener Length - Imperial:13"; Fastener Length - Metric:330.2mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes
Datasheet
Description
TY-RAP CABLE FASTENERS, 13", 40LB, PE/NYLON, BLACK; Fastener Length - Imperial:13"; Fastener Length - Metric:330.2mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Cable Fasteners, 13, 40Lb, Pe/nylon, Black; Fastener Length Imperial Abb Thomas & Betts - 65T6668 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Fasteners, 13, 40Lb, Pe/nylon, Black; Fastener Length Imperial Abb Thomas & Betts
65T6668
Ty-Rap Cable Fasteners, 13, 40Lb, Pe/nylon, Black; Fastener Length Imperial Abb Thomas & Betts 65T6668
TY-RAP CABLE FASTENERS, 13", 40LB, PE/NYLON, BLACK; Fastener Length - Imperial:13"; Fastener Length - Metric:330.2mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes

TY-RAP CABLE FASTENERS, 13", 40LB, PE/NYLON, BLACK; Fastener Length - Imperial:13"; Fastener Length - Metric:330.2mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 65T6668
Product Name Ty-Rap Cable Fasteners, 13, 40Lb, Pe/nylon, Black; Fastener Length Imperial Abb Thomas & Betts
Width 12.7 mm (0.5000 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
914-0146: SMALL S HOOKS - 8-02062-53047-7 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details