ABB AB Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts FO200-50-0

Description
TY-RAP CABLE FASTENERS; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene)
Datasheet
Description
TY-RAP CABLE FASTENERS; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts - 48F3163 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts
48F3163
Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts 48F3163
TY-RAP CABLE FASTENERS; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene)

TY-RAP CABLE FASTENERS; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.05mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 48F3163
Product Name Ty-Rap Cable Fasteners; Fastener Length Imperial Abb Thomas & Betts
Materials Nylon (Polyamide), PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 142792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 19 mm (0.7480 inches)
View Details
913-7761: GATE HOOK AND EYES - 8-02062-52342-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details