ABB AB Ty-Rap Cable Fasteners, 9In L, Nylon, 40Lb Strength; Fastener Length Imperial Abb Thomas & Betts FO200-40-0

Description
TY-RAP CABLE FASTENERS, 9IN L, NYLON, 40LB STRENGTH; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes
Datasheet
Description
TY-RAP CABLE FASTENERS, 9IN L, NYLON, 40LB STRENGTH; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Cable Fasteners, 9In L, Nylon, 40Lb Strength; Fastener Length Imperial Abb Thomas & Betts - 63R7733 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Fasteners, 9In L, Nylon, 40Lb Strength; Fastener Length Imperial Abb Thomas & Betts
63R7733
Ty-Rap Cable Fasteners, 9In L, Nylon, 40Lb Strength; Fastener Length Imperial Abb Thomas & Betts 63R7733
TY-RAP CABLE FASTENERS, 9IN L, NYLON, 40LB STRENGTH; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes

TY-RAP CABLE FASTENERS, 9IN L, NYLON, 40LB STRENGTH; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 63R7733
Product Name Ty-Rap Cable Fasteners, 9In L, Nylon, 40Lb Strength; Fastener Length Imperial Abb Thomas & Betts
Width 12.7 mm (0.5000 inches)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 102602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
View Details
913-7761: GATE HOOK AND EYES - 8-02062-52342-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details