ABB AB Electronic Surplus - FLTR100V10 FLTR100V10

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1174414-FLTR100V10 Termination Style: PC Pins Mounting Style: Through Hole Approvals: CE, CSA, UL, VDE Applications: General Purpose Configuration: Two Stage Filter Type: Single Phase Current: 10A Voltage - Rated DC: 75V Categories: Filters Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1174414-FLTR100V10 Termination Style: PC Pins Mounting Style: Through Hole Approvals: CE, CSA, UL, VDE Applications: General Purpose Configuration: Two Stage Filter Type: Single Phase Current: 10A Voltage - Rated DC: 75V Categories: Filters Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - FLTR100V10
1174414-FLTR100V10
Electronic Surplus - FLTR100V10 1174414-FLTR100V10
Manufacturer: ABB Embedded Power Win Source Part Number: 1174414-FLTR100V10 Termination Style: PC Pins Mounting Style: Through Hole Approvals: CE, CSA, UL, VDE Applications: General Purpose Configuration: Two Stage Filter Type: Single Phase Current: 10A Voltage - Rated DC: 75V Categories: Filters Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: Not Applicable

Manufacturer: ABB Embedded Power
Win Source Part Number: 1174414-FLTR100V10
Termination Style: PC Pins
Mounting Style: Through Hole
Approvals: CE, CSA, UL, VDE
Applications: General Purpose
Configuration: Two Stage
Filter Type: Single Phase
Current: 10A
Voltage - Rated DC: 75V
Categories: Filters
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.lineagepower.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 128
MSL Level: Not Applicable

Buy Now
10A EMI RFI Filter - 838-FLTR100V10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A EMI RFI Filter
838-FLTR100V10
10A EMI RFI Filter 838-FLTR100V10
LINE FILTER 75VDC 10A TH Product overview: FLTR100V10 from ABB Power Electronics Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FLTR100V10 can be used for catalog matching and distributor lookup.

LINE FILTER 75VDC 10A TH Product overview: FLTR100V10 from ABB Power Electronics Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FLTR100V10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1174414-FLTR100V10 838-FLTR100V10
Product Name Electronic Surplus - FLTR100V10 10A EMI RFI Filter
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - PEMI6CSP/RT135 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details