The FLTR100V10-62Z is a printed-circuit board mountable EMI filter module designed to reduce conducted common-mode and differential-mode noise in high-frequency dc-to-dc power supplies. It is rated for a maximum continuous input voltage of 75 Vdc and a maximum average current of 10 A at 60 °C with 2.03 m/s airflow, or 6.5 A under natural convection. The module measures 51 mm × 28 mm × 12 mm and operates over a case temperature range of -40 °C to +100 °C. It features a 0.180 in. (4.6 mm) pin length and is RoHS compliant. Electrical performance includes at least 36 dB common-mode and 44 dB differential-mode insertion loss at 500 kHz in a 50 Ω circuit. The unit is UL 60950 recognized, CSA C22.2 No. 60950-00 certified, and VDE 0805 (IEC 60950) licensed, and meets CE directives 73/23/EEC and 93/68/EEC.
DC FILTER MODULE Product overview: FLTR100V10-62Z from ABB Power Electronics Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-FLTR100V10-62Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 921-FLTR100V10-62Z |
| Product Name | EMI RFI Filter |
| Filter Category | Active Filter |