ABB AB
FCF3144 -- 200A REC 3P4W AT 480V FC ABB - THOMAS & BETTS
ABB AB
200A Rec 3P4W At 480V Fc Abb - Thomas & Betts
FCF3144
Description
200A REC 3P4W AT 480V FC
Description
200A REC 3P4W AT 480V FC
Suppliers
200A Rec 3P4W At 480V Fc Abb - Thomas & Betts
98H8179
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8179 |
|
Product Name
|
200A Rec 3P4W At 480V Fc Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details