ABB AB
FCF3123 -- 60A REC 2P3W AT 480V FC ABB - THOMAS & BETTS
ABB AB
60A Rec 2P3W At 480V Fc Abb - Thomas & Betts
FCF3123
Description
60A REC 2P3W AT 480V FC
Description
60A REC 2P3W AT 480V FC
Suppliers
60A Rec 2P3W At 480V Fc Abb - Thomas & Betts
98H8170
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8170 |
|
Product Name
|
60A Rec 2P3W At 480V Fc Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details