ABB AB Cable Clamp, Polyamide 6.6, Natural; Cable Clamp / Clip Type Abb Thomas & Betts FCC-3A

Description
CABLE CLAMP, POLYAMIDE 6.6, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:83.3mm RoHS Compliant: Yes
Description
CABLE CLAMP, POLYAMIDE 6.6, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:83.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Polyamide 6.6, Natural; Cable Clamp / Clip Type Abb Thomas & Betts - 96K9833 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Polyamide 6.6, Natural; Cable Clamp / Clip Type Abb Thomas & Betts
96K9833
Cable Clamp, Polyamide 6.6, Natural; Cable Clamp / Clip Type Abb Thomas & Betts 96K9833
CABLE CLAMP, POLYAMIDE 6.6, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:83.3mm RoHS Compliant: Yes

CABLE CLAMP, POLYAMIDE 6.6, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:83.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 96K9833
Product Name Cable Clamp, Polyamide 6.6, Natural; Cable Clamp / Clip Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data