ABB AB Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts FCC-3

Description
CLAMP, CABLE, NYLON, SCREW MOUNT; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:83.3mm; External RoHS Compliant: Yes
Datasheet
Description
CLAMP, CABLE, NYLON, SCREW MOUNT; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:83.3mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts - 96K9832 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts
96K9832
Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts 96K9832
CLAMP, CABLE, NYLON, SCREW MOUNT; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:83.3mm; External RoHS Compliant: Yes

CLAMP, CABLE, NYLON, SCREW MOUNT; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:83.3mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96K9832
Product Name Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details