ABB AB Cable Clamp, Polyamide, 36H X 57.9L X 12.7Mm W; Cable Clamp / Clip Type Abb Thomas & Betts FCC-2A

Description
CABLE CLAMP, POLYAMIDE, 36H X 57.9L X 12.7MM W; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:36mm RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, POLYAMIDE, 36H X 57.9L X 12.7MM W; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:36mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Polyamide, 36H X 57.9L X 12.7Mm W; Cable Clamp / Clip Type Abb Thomas & Betts - 96K9831 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Polyamide, 36H X 57.9L X 12.7Mm W; Cable Clamp / Clip Type Abb Thomas & Betts
96K9831
Cable Clamp, Polyamide, 36H X 57.9L X 12.7Mm W; Cable Clamp / Clip Type Abb Thomas & Betts 96K9831
CABLE CLAMP, POLYAMIDE, 36H X 57.9L X 12.7MM W; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:36mm RoHS Compliant: Yes

CABLE CLAMP, POLYAMIDE, 36H X 57.9L X 12.7MM W; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:36mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 96K9831
Product Name Cable Clamp, Polyamide, 36H X 57.9L X 12.7Mm W; Cable Clamp / Clip Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 233556 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.457 inch (11.6 mm)
Material Pe
View Details