ABB AB Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts FCC-2

Description
CLAMP, CABLE, NYLON, SCREW MOUNT; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; External RoHS Compliant: Yes
Datasheet
Description
CLAMP, CABLE, NYLON, SCREW MOUNT; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts - 03P4345 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts
03P4345
Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts 03P4345
CLAMP, CABLE, NYLON, SCREW MOUNT; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; External RoHS Compliant: Yes

CLAMP, CABLE, NYLON, SCREW MOUNT; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03P4345
Product Name Clamp, Cable, Nylon, Screw Mount; Cable Clamp / Clip Type Abb Thomas & Betts
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details