ABB AB Pillow Block/Bearing Housing F4B-VSC-103

Description
STANDARD BALL BEARING, 4- BOLT FLANGE HOUSING, CAST IRON, 123627. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, 4- BOLT FLANGE HOUSING, CAST IRON, 123627. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64309562 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64309562
Pillow Block/Bearing Housing 64309562
STANDARD BALL BEARING, 4- BOLT FLANGE HOUSING, CAST IRON, 123627. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, 4- BOLT FLANGE HOUSING, CAST IRON, 123627. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64309562
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details