ABB AB Bearing F4B-SC-60M

Description
BALL BEARING, STANDARD, 4-BOLT FLANGE, CAST IRON, BORE / INNER DIAMETER INCH: 1.181, BORE / INNER DIAMETER MM: 30, NUMBER OF MOUNTING HOLES: 4. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, STANDARD, 4-BOLT FLANGE, CAST IRON, BORE / INNER DIAMETER INCH: 1.181, BORE / INNER DIAMETER MM: 30, NUMBER OF MOUNTING HOLES: 4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 64283566 - Radwell International
Willingboro, NJ, United States
Bearing
64283566
Bearing 64283566
BALL BEARING, STANDARD, 4-BOLT FLANGE, CAST IRON, BORE / INNER DIAMETER INCH: 1.181, BORE / INNER DIAMETER MM: 30, NUMBER OF MOUNTING HOLES: 4. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, STANDARD, 4-BOLT FLANGE, CAST IRON, BORE / INNER DIAMETER INCH: 1.181, BORE / INNER DIAMETER MM: 30, NUMBER OF MOUNTING HOLES: 4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 64283566
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Ball Bearings - 1883296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details