ABB AB Pillow Block/Bearing Housing F4B-DL-107-NL-MOD

Description
FLANGE MOUNT BALL BEARING, 207 SERIES, NON-EXPANSION, FOUR BOLT FLANGE, ADAPTER REQUIRED FOR SENSOR, CLAMP COLLAR SHAFT ATTACHMENT, SINGLE LIP CONTACT SEALING, 1.75 INCH BORE, 1.4375 INCH SHAFT DIAMETER, 3.63 INCHES BOLT TO BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT BALL BEARING, 207 SERIES, NON-EXPANSION, FOUR BOLT FLANGE, ADAPTER REQUIRED FOR SENSOR, CLAMP COLLAR SHAFT ATTACHMENT, SINGLE LIP CONTACT SEALING, 1.75 INCH BORE, 1.4375 INCH SHAFT DIAMETER, 3.63 INCHES BOLT TO BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 95772833 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
95772833
Pillow Block/Bearing Housing 95772833
FLANGE MOUNT BALL BEARING, 207 SERIES, NON-EXPANSION, FOUR BOLT FLANGE, ADAPTER REQUIRED FOR SENSOR, CLAMP COLLAR SHAFT ATTACHMENT, SINGLE LIP CONTACT SEALING, 1.75 INCH BORE, 1.4375 INCH SHAFT DIAMETER, 3.63 INCHES BOLT TO BOLT. FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT BALL BEARING, 207 SERIES, NON-EXPANSION, FOUR BOLT FLANGE, ADAPTER REQUIRED FOR SENSOR, CLAMP COLLAR SHAFT ATTACHMENT, SINGLE LIP CONTACT SEALING, 1.75 INCH BORE, 1.4375 INCH SHAFT DIAMETER, 3.63 INCHES BOLT TO BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 95772833
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SS6UFB8 - TSS6UFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details