ABB AB Ring Connectors F4-10

Description
NONINS BS RNG TERM NO4 AWG NO10
Request a Quote Datasheet
Description
NONINS BS RNG TERM NO4 AWG NO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-F4-10-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-F4-10-ND
Ring Connectors 6308-F4-10-ND
NONINS BS RNG TERM NO4 AWG NO10

NONINS BS RNG TERM NO4 AWG NO10

Buy Now Datasheet
Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Abb - Thomas & Betts - 03P0861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Abb - Thomas & Betts
03P0861
Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Abb - Thomas & Betts 03P0861
TERMINAL, RING TONGUE, STUD 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:F Series; Insulator Colour:-; Insulator Material:Uninsulated ; Contact Material:CopperRoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:F Series; Insulator Colour:-; Insulator Material:Uninsulated; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-F4-10-ND 03P0861
Product Name Ring Connectors Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
0.080″ Slimline Pin - 9258 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details