ABB AB
F32992A -- 480V 70A TRIP ABB - THOMAS & BETTS
ABB AB
480V 70A Trip Abb - Thomas & Betts
F32992A
Description
480V 70A TRIP
Description
480V 70A TRIP
Suppliers
480V 70A Trip Abb - Thomas & Betts
98H8531
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8531 |
|
Product Name
|
480V 70A Trip Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details