ABB AB
F30872 -- 100A CON 3P4W CBR 480V ABB - THOMAS & BETTS
ABB AB
100A Con 3P4W Cbr 480V Abb - Thomas & Betts
F30872
Description
100A CON 3P4W CBR 480V
Description
100A CON 3P4W CBR 480V
Suppliers
100A Con 3P4W Cbr 480V Abb - Thomas & Betts
98H8509
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8509 |
|
Product Name
|
100A Con 3P4W Cbr 480V Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details