ABB AB Bearing F2B-SC-008L

Description
BALL BEARING UNIT, NORMAL DUTY NON-EXPANSION, 204 SERIES, 1/2 INCH BORE DIAMETER, 3.53 INCH BOLT CENTER-TO-CENTER LENGTH, 2-BOLT BASE FLANGE MOUNTING TYPE, 7500 RPM MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, NORMAL DUTY NON-EXPANSION, 204 SERIES, 1/2 INCH BORE DIAMETER, 3.53 INCH BOLT CENTER-TO-CENTER LENGTH, 2-BOLT BASE FLANGE MOUNTING TYPE, 7500 RPM MAXIMUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 64282299 - Radwell International
Willingboro, NJ, United States
Bearing
64282299
Bearing 64282299
BALL BEARING UNIT, NORMAL DUTY NON-EXPANSION, 204 SERIES, 1/2 INCH BORE DIAMETER, 3.53 INCH BOLT CENTER-TO-CENTER LENGTH, 2-BOLT BASE FLANGE MOUNTING TYPE, 7500 RPM MAXIMUM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, NORMAL DUTY NON-EXPANSION, 204 SERIES, 1/2 INCH BORE DIAMETER, 3.53 INCH BOLT CENTER-TO-CENTER LENGTH, 2-BOLT BASE FLANGE MOUNTING TYPE, 7500 RPM MAXIMUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 64282299
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details