ABB AB Bearing F2B-DLEZ-107-PCR

Description
WASHDOWN BALL BEARING, 2-BOLT FLANGE HOUSING,F2B-DLEZ-107 -PCR. FREE 2 YEAR RADWELL WARRANTY
Description
WASHDOWN BALL BEARING, 2-BOLT FLANGE HOUSING,F2B-DLEZ-107 -PCR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 64282174 - Radwell International
Willingboro, NJ, United States
Bearing
64282174
Bearing 64282174
WASHDOWN BALL BEARING, 2-BOLT FLANGE HOUSING,F2B-DLEZ-107 -PCR. FREE 2 YEAR RADWELL WARRANTY

WASHDOWN BALL BEARING, 2-BOLT FLANGE HOUSING,F2B-DLEZ-107-PCR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 64282174
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details