ABB AB Pillow Block/Bearing Housing F2B-DL-104S-NL

Description
068643 FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.2500 IN BORE, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, CONTACT SEAL . FREE 2 YEAR RADWELL WARRANTY
Description
068643 FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.2500 IN BORE, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, CONTACT SEAL . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116643732 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116643732
Pillow Block/Bearing Housing 116643732
068643 FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.2500 IN BORE, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, CONTACT SEAL . FREE 2 YEAR RADWELL WARRANTY

068643 FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.2500 IN BORE, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, CONTACT SEAL . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116643732
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
2-1/8 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details