ABB AB Pillow Block/Bearing Housing F2B-DL-100

Description
BALL BEARING, FLANGE-MOUNT, 2-BOLT, 1 INCH BORE, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, FLANGE-MOUNT, 2-BOLT, 1 INCH BORE, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64282090 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64282090
Pillow Block/Bearing Housing 64282090
BALL BEARING, FLANGE-MOUNT, 2-BOLT, 1 INCH BORE, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, FLANGE-MOUNT, 2-BOLT, 1 INCH BORE, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64282090
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BCE19A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details