ABB AB Recpt Int W/pig Tails 3W Abb - Thomas & Betts F29980

Description
RECPT INT W/PIG TAILS 3W
Description
RECPT INT W/PIG TAILS 3W

Suppliers

Company
Product
Description
Supplier Links
Recpt Int W/pig Tails 3W Abb - Thomas & Betts - 98H8492 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Int W/pig Tails 3W Abb - Thomas & Betts
98H8492
Recpt Int W/pig Tails 3W Abb - Thomas & Betts 98H8492
RECPT INT W/PIG TAILS 3W

RECPT INT W/PIG TAILS 3W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H8492
Product Name Recpt Int W/pig Tails 3W Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details