ABB AB
F26432 -- 60A CON 3P4W CBR 480VAC ABB - THOMAS & BETTS
ABB AB
60A Con 3P4W Cbr 480Vac Abb - Thomas & Betts
F26432
Description
60A CON 3P4W CBR 480VAC
Description
60A CON 3P4W CBR 480VAC
Suppliers
60A Con 3P4W Cbr 480Vac Abb - Thomas & Betts
98H8434
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8434 |
|
Product Name
|
60A Con 3P4W Cbr 480Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details