RCCB, 4P, 63A, 400VAC, DIN RAIL; Product Range:F200 Series; Voltage Rating VAC:400V; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 95AC1390 |
| Product Name | Rccb, 4P, 63A, 400Vac, Din Rail; Product Range Abb |
| Rated AC Voltage | 400 volts |