ABB Process Automation Division Rccb, 4P, 25A, 400Vac, Din Rail; Product Range Abb F204F-25/0.03

Description
RCCB, 4P, 25A, 400VAC, DIN RAIL; Product Range:F200 Series; Voltage Rating VAC:400V; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
RCCB, 4P, 25A, 400VAC, DIN RAIL; Product Range:F200 Series; Voltage Rating VAC:400V; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rccb, 4P, 25A, 400Vac, Din Rail; Product Range Abb - 95AC1388 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, 4P, 25A, 400Vac, Din Rail; Product Range Abb
95AC1388
Rccb, 4P, 25A, 400Vac, Din Rail; Product Range Abb 95AC1388
RCCB, 4P, 25A, 400VAC, DIN RAIL; Product Range:F200 Series; Voltage Rating VAC:400V; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCCB, 4P, 25A, 400VAC, DIN RAIL; Product Range:F200 Series; Voltage Rating VAC:400V; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 95AC1388
Product Name Rccb, 4P, 25A, 400Vac, Din Rail; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - Q523-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-2317-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details