ABB Process Automation Division Rccb, 4P, 63A, 230Vac, Din Rail; Product Range Abb F204B-63/0.3

Description
RCCB, 4P, 63A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RCCB, 4P, 63A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rccb, 4P, 63A, 230Vac, Din Rail; Product Range Abb - 95AC1378 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, 4P, 63A, 230Vac, Din Rail; Product Range Abb
95AC1378
Rccb, 4P, 63A, 230Vac, Din Rail; Product Range Abb 95AC1378
RCCB, 4P, 63A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

RCCB, 4P, 63A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 95AC1378
Product Name Rccb, 4P, 63A, 230Vac, Din Rail; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details
Single Pole Supplementary B-Trip Circuit Breakers - 1BU12R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers