ABB AB
F204AC-80/0.1 -- ABBG MINIATURE
ABB AB
ABBG Miniature
F204AC-80/0.1
Description
RCD F200 4P 80A 100MA
-
Galco Industrial Electronics
Description
RCD F200 4P 80A 100MA
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
F204AC-80/0.1 |
|
Product Name
|
ABBG Miniature |
Unlock Full Specs
to access all available technical data
Similar Products
Single Phase Power
49.59 HP
Three Phase Power
49.59 HP
DC Horsepower
49.59 HP
View Details
Allen-Bradley / Rockwell Automation
Continuous Current
12 amps
Motor Voltage
220 volts
View Details
Device Technology
Solid State
Motor Voltage
600 volts
View Details
Number of Poles
3
Continuous Current
35 amps
Motor Voltage
24 volts
View Details