ABB AB
F204AC-63/0.1 -- ABBG MINIATURE
ABB AB
ABBG Miniature
F204AC-63/0.1
Description
RCD F200 AC 4P 63A 100MA
-
Galco Industrial Electronics
Description
RCD F200 AC 4P 63A 100MA
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
F204AC-63/0.1 |
|
Product Name
|
ABBG Miniature |
Unlock Full Specs
to access all available technical data
Similar Products
Single Phase Power
10.05 HP
Three Phase Power
10.05 HP
DC Horsepower
10.05 HP
View Details
Allen-Bradley / Rockwell Automation
Standard Rating
IEC
AC Motor Phase
Three
Number of Poles
3
View Details
Continuous Current
100 to 134 amps
Single Phase Power
0.0027 HP
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details