ABB Process Automation Division Rccb, 4 Pole, 63A, 30Ma Trip; Product Range Abb F204AC-63/0.03

Description
RCCB, 4 POLE, 63A, 30MA TRIP; Product Range:F200 Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:EN, IEC; Approval Category:UL RoHS Compliant: Yes
Datasheet
Description
RCCB, 4 POLE, 63A, 30MA TRIP; Product Range:F200 Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:EN, IEC; Approval Category:UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rccb, 4 Pole, 63A, 30Ma Trip; Product Range Abb - 51R6553 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, 4 Pole, 63A, 30Ma Trip; Product Range Abb
51R6553
Rccb, 4 Pole, 63A, 30Ma Trip; Product Range Abb 51R6553
RCCB, 4 POLE, 63A, 30MA TRIP; Product Range:F200 Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:EN, IEC; Approval Category:UL RoHS Compliant: Yes

RCCB, 4 POLE, 63A, 30MA TRIP; Product Range:F200 Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:EN, IEC; Approval Category:UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 51R6553
Product Name Rccb, 4 Pole, 63A, 30Ma Trip; Product Range Abb
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data