ABB Process Automation Division Rccb, 4Pole, 40A, 415Vac; Product Range Abb F204A-40/0.03AP-R

Description
RCCB, 4POLE, 40A, 415VAC; Product Range:System pro M compact F200 Series; Voltage Rating VAC:415V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Description
RCCB, 4POLE, 40A, 415VAC; Product Range:System pro M compact F200 Series; Voltage Rating VAC:415V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rccb, 4Pole, 40A, 415Vac; Product Range Abb - 55AJ2527 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, 4Pole, 40A, 415Vac; Product Range Abb
55AJ2527
Rccb, 4Pole, 40A, 415Vac; Product Range Abb 55AJ2527
RCCB, 4POLE, 40A, 415VAC; Product Range:System pro M compact F200 Series; Voltage Rating VAC:415V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

RCCB, 4POLE, 40A, 415VAC; Product Range:System pro M compact F200 Series; Voltage Rating VAC:415V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55AJ2527
Product Name Rccb, 4Pole, 40A, 415Vac; Product Range Abb
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data