ABB Process Automation Division 2 Pole 25A Type B Rcd 30Ma; Product Range Abb F202PVB-25/0.03

Description
2 POLE 25A TYPE B RCD 30MA; Product Range:F200 Series; Voltage Rating VAC:30VAC; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: Yes
Datasheet
Description
2 POLE 25A TYPE B RCD 30MA; Product Range:F200 Series; Voltage Rating VAC:30VAC; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pole 25A Type B Rcd 30Ma; Product Range Abb - 55T0275 - Newark, An Avnet Company
Chicago, IL, United States
2 Pole 25A Type B Rcd 30Ma; Product Range Abb
55T0275
2 Pole 25A Type B Rcd 30Ma; Product Range Abb 55T0275
2 POLE 25A TYPE B RCD 30MA; Product Range:F200 Series; Voltage Rating VAC:30VAC; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: Yes

2 POLE 25A TYPE B RCD 30MA; Product Range:F200 Series; Voltage Rating VAC:30VAC; Voltage Rating V DC:-; Current Rating:25A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55T0275
Product Name 2 Pole 25A Type B Rcd 30Ma; Product Range Abb
Rated AC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Te Connectivity - 28AC9787 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 5 amps
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3861/200-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D63DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers