ABB Process Automation Division Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb F202B-40/0.3

Description
RCCB, 2P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RCCB, 2P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb - 95AC1363 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb
95AC1363
Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb 95AC1363
RCCB, 2P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

RCCB, 2P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 95AC1363
Product Name Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data