ABB Process Automation Division Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb F202B-40/0.03

Description
RCCB, 2P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RCCB, 2P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb - 95AC1362 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb
95AC1362
Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb 95AC1362
RCCB, 2P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

RCCB, 2P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 95AC1362
Product Name Rccb, 2P, 40A, 230Vac, Din Rail; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393250-2 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
4 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-862 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Circuit Breakers & Accessories - 1DU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details