ABB Process Automation Division Thermal Magnetic Circuit Breaker,2; Product Range Abb F202AC-25/0.03

Description
THERMAL MAGNETIC CIRCUIT BREAKER,2; Product Range:F200 Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
THERMAL MAGNETIC CIRCUIT BREAKER,2; Product Range:F200 Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Magnetic Circuit Breaker, part number 51R6548, is designed for use in low voltage applications and is part of the F200 series. It features a current rating of 25A and operates with a voltage rating of 277VAC. This device is a 2-pole circuit breaker, suitable for mounting on DIN rail systems. It provides protection against overloads and short circuits through its thermal and magnetic trip mechanisms. The breaker is compliant with RoHS standards and adheres to EN 61008 and UL 1053 regulations, ensuring safety and reliability in electrical installations.

Datasheet Summary
Powered by GS/AI

The Thermal Magnetic Circuit Breaker, part number 51R6548, is designed for use in low voltage applications and is part of the F200 series. It features a current rating of 25A and operates with a voltage rating of 277VAC. This device is a 2-pole circuit breaker, suitable for mounting on DIN rail systems. It provides protection against overloads and short circuits through its thermal and magnetic trip mechanisms. The breaker is compliant with RoHS standards and adheres to EN 61008 and UL 1053 regulations, ensuring safety and reliability in electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker,2; Product Range Abb - 51R6548 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker,2; Product Range Abb
51R6548
Thermal Magnetic Circuit Breaker,2; Product Range Abb 51R6548
THERMAL MAGNETIC CIRCUIT BREAKER,2; Product Range:F200 Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER,2; Product Range:F200 Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 51R6548
Product Name Thermal Magnetic Circuit Breaker,2; Product Range Abb
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data