Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058256-F2026
Contact Material: Copper
Length: 18 mm
Contact Plating: Tin
Insulation Material: Nylon
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire/Cable Gauge: 20 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058256-F2026 |
| Product Name | OEM Parts - OEM Parts (F - I) - F2026 |