ABB AB Ring Connectors F10731

Description
NON-INS - TUB RING TERM, 4, 3/8,
Request a Quote Datasheet
Description
NON-INS - TUB RING TERM, 4, 3/8,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-F10731-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-F10731-ND
Ring Connectors 6308-F10731-ND
NON-INS - TUB RING TERM, 4, 3/8,

NON-INS - TUB RING TERM, 4, 3/8,

Buy Now Datasheet
Terminal, Ring Tongue, 0.375
Chicago, IL, United States
Terminal, Ring Tongue, 0.375", Crimp; Stud Size - Metric Abb - Thomas & Betts
99F5278
Terminal, Ring Tongue, 0.375", Crimp; Stud Size - Metric Abb - Thomas & Betts 99F5278
TERMINAL, RING TONGUE, 0.375", CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon F Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.375", CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon F Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-F10731-ND 99F5278
Product Name Ring Connectors Terminal, Ring Tongue, 0.375", Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details