ABB AB Ezcode Hand Held, Portable Thermal Label Printer; Product Range Abb Thomas & Betts EZL500

Description
EZCODE HAND HELD, PORTABLE THERMAL LABEL PRINTER; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Orange; For Use With:EZL500 Thermal Label Printer Tape Cassettes RoHS Compliant: Yes
Datasheet
Description
EZCODE HAND HELD, PORTABLE THERMAL LABEL PRINTER; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Orange; For Use With:EZL500 Thermal Label Printer Tape Cassettes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ezcode Hand Held, Portable Thermal Label Printer; Product Range Abb Thomas & Betts - 09R2207 - Newark, An Avnet Company
Chicago, IL, United States
Ezcode Hand Held, Portable Thermal Label Printer; Product Range Abb Thomas & Betts
09R2207
Ezcode Hand Held, Portable Thermal Label Printer; Product Range Abb Thomas & Betts 09R2207
EZCODE HAND HELD, PORTABLE THERMAL LABEL PRINTER; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Orange; For Use With:EZL500 Thermal Label Printer Tape Cassettes RoHS Compliant: Yes

EZCODE HAND HELD, PORTABLE THERMAL LABEL PRINTER; Product Range:-; Plug Type:-; Battery Size Code:AA; Colour:Orange; For Use With:EZL500 Thermal Label Printer Tape Cassettes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 09R2207
Product Name Ezcode Hand Held, Portable Thermal Label Printer; Product Range Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7632039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details