ABB AB Label Printer, Thermal Transfer; Product Range Abb Thomas & Betts EZL-100

Description
LABEL PRINTER, THERMAL TRANSFER; Product Range:-; Plug Type:US; Battery Size Code:AA; Body Material:Rugged Printer Construction with Rubber Boot included; For Use With:6mm-19mm EZ Label Tape Cassettes; No. of Batteries:6
Datasheet
Description
LABEL PRINTER, THERMAL TRANSFER; Product Range:-; Plug Type:US; Battery Size Code:AA; Body Material:Rugged Printer Construction with Rubber Boot included; For Use With:6mm-19mm EZ Label Tape Cassettes; No. of Batteries:6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer, Thermal Transfer; Product Range Abb Thomas & Betts - 98H8053 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer, Thermal Transfer; Product Range Abb Thomas & Betts
98H8053
Label Printer, Thermal Transfer; Product Range Abb Thomas & Betts 98H8053
LABEL PRINTER, THERMAL TRANSFER; Product Range:-; Plug Type:US; Battery Size Code:AA; Body Material:Rugged Printer Construction with Rubber Boot included; For Use With:6mm-19mm EZ Label Tape Cassettes; No. of Batteries:6

LABEL PRINTER, THERMAL TRANSFER; Product Range:-; Plug Type:US; Battery Size Code:AA; Body Material:Rugged Printer Construction with Rubber Boot included; For Use With:6mm-19mm EZ Label Tape Cassettes; No. of Batteries:6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 98H8053
Product Name Label Printer, Thermal Transfer; Product Range Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Safety Symbols & Electrical Signs - 1SET530002R0000 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
2 suppliers
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details