ABB AB Label Printer Tape; Tape Width Abb Thomas & Betts EZ-YN34

Description
LABEL PRINTER TAPE; Tape Width:6.4mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:Yellow; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE; Tape Width:6.4mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:Yellow; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape; Tape Width Abb Thomas & Betts - 98H8042 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape; Tape Width Abb Thomas & Betts
98H8042
Label Printer Tape; Tape Width Abb Thomas & Betts 98H8042
LABEL PRINTER TAPE; Tape Width:6.4mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:Yellow; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes

LABEL PRINTER TAPE; Tape Width:6.4mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:Yellow; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 98H8042
Product Name Label Printer Tape; Tape Width Abb Thomas & Betts
Materials of Construction Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 4454029 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details