ABB AB Label Printer Tape; Tape Width Abb Thomas & Betts EZ-WN34

Description
LABEL PRINTER TAPE; Tape Width:19mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:White; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE; Tape Width:19mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:White; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape; Tape Width Abb Thomas & Betts - 98H8037 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape; Tape Width Abb Thomas & Betts
98H8037
Label Printer Tape; Tape Width Abb Thomas & Betts 98H8037
LABEL PRINTER TAPE; Tape Width:19mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:White; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes

LABEL PRINTER TAPE; Tape Width:19mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:White; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 98H8037
Product Name Label Printer Tape; Tape Width Abb Thomas & Betts
Materials of Construction Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-708 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-505 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Pre-printed Labels - 4453767 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details