ABB AB Label Printer Tape; Tape Width Abb Thomas & Betts EZ-WN12

Description
LABEL PRINTER TAPE; Tape Width:12.7mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:White; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE; Tape Width:12.7mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:White; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape; Tape Width Abb Thomas & Betts - 98H8036 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape; Tape Width Abb Thomas & Betts
98H8036
Label Printer Tape; Tape Width Abb Thomas & Betts 98H8036
LABEL PRINTER TAPE; Tape Width:12.7mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:White; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes

LABEL PRINTER TAPE; Tape Width:12.7mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Nylon; Colour:White; Label Material:Nylon; Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 98H8036
Product Name Label Printer Tape; Tape Width Abb Thomas & Betts
Materials of Construction Nylon
Unlock Full Specs
to access all available technical data

Similar Products

WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 4848840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.3740 inches (9.5 mm)
View Details