ABB AB Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts EZ-1030C-WP

Description
THERMAL TRANSFER PRINTER LABELING TAPE CASSETTE; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Thomas & Betts Thermal Label Printers; Product Range:-; Body Material:Polyester; Colour:White; Width:1" RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER PRINTER LABELING TAPE CASSETTE; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Thomas & Betts Thermal Label Printers; Product Range:-; Body Material:Polyester; Colour:White; Width:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts - 09R2200 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts
09R2200
Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts 09R2200
THERMAL TRANSFER PRINTER LABELING TAPE CASSETTE; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Thomas & Betts Thermal Label Printers; Product Range:-; Body Material:Polyester; Colour:White; Width:1" RoHS Compliant: Yes

THERMAL TRANSFER PRINTER LABELING TAPE CASSETTE; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Thomas & Betts Thermal Label Printers; Product Range:-; Body Material:Polyester; Colour:White; Width:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 09R2200
Product Name Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 8326391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details